EN
  • EN
  • DE

IP4055CX6/LF,135

Part No IP4055CX6/LF,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 470 OHM/35PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 470
Values R = 470 Ohms, C = 35pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.061" L x 0.041" W (1.56mm x 1.05mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045640-IP4055CX6/LF,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4055CX6/LF,135 CAD Model

Description

Product Overview: IP4055CX6/LF,135

The IP4055CX6/LF,135 is a high-performance, integrated circuit from NXP Semiconductors designed to provide robust protection for sensitive electronic components. This compact chip is part of NXP's broad range of ESD protection devices, ensuring that your electronic products are safeguarded against the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced disturbances.

Key Features

  • ESD Protection: The IP4055CX6/LF,135 offers exceptional ESD protection, meeting the IEC 61000-4-2 standard. It can withstand ESD discharges of up to ±15kV (air discharge) and ±8kV (contact discharge), making it an ideal choice for safeguarding high-speed signal lines against ESD damage.
  • Low Capacitance: With a low loading capacitance, this device is particularly suited for protecting high-speed data lines such as USB 2.0, HDMI, and other interfaces without compromising signal integrity.
  • Low Clamping Voltage: The low clamping voltage ensures that any transient voltage spikes are quickly suppressed, protecting downstream components from potential overvoltage conditions.
  • Multiple Applications: The versatility of the IP4055CX6/LF,135 makes it suitable for a wide range of applications, including mobile phones, digital cameras, MP3 players, and other portable devices where space is at a premium and protection is essential.
  • Small Package: The chip is housed in a small 6-pin package (SOT886), which allows for high-density mounting and is ideal for space-constrained applications.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the IP4055CX6/LF,135 is no exception. This product is manufactured using industry-leading processes, ensuring high durability and performance under a variety of environmental conditions.

Environmental Compliance

The IP4055CX6/LF,135 adheres to rigorous environmental standards. It is Lead-Free (LF) and compliant with RoHS regulations, making it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint and meet international standards for hazardous substances.

In summary, the IP4055CX6/LF,135 from NXP Semiconductors is a robust ESD protection device that combines low capacitance, low clamping voltage, and high ESD protection levels in a compact package. Its design and performance make it an excellent choice for protecting sensitive electronic circuits in a variety of high-speed data applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5867 $58.6700
240+ $0.4816 $115.5840
375+ $0.4666 $174.9750
515+ $0.4516 $232.5740
665+ $0.4366 $290.3390
885+ $0.3915 $346.4775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess