EN
  • EN
  • DE

ADS1271IBPWR

Part No ADS1271IBPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit, Wide Bandwidth Analog-to-Dogotal Converter | IC ADC 24BIT SIGMA-DELTA 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 24
Sampling Rate (Per Second) 105k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADS1271
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1141647-ADS1271IBPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1271IBPWR CAD Model

Description

The ADS1271IBPWR is a high-performance, 24-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. It is part of their precision ADC family, offering not only a high resolution but also excellent data acquisition and signal processing capabilities. This ADC is ideal for a variety of demanding applications, including industrial data acquisition, medical instrumentation, seismic data analysis, and high-fidelity audio systems.

Key Features

  • High Resolution: With its 24-bit resolution, the ADS1271IBPWR provides precise digital representation of analog signals, making it suitable for applications requiring high levels of accuracy.
  • High Data Rates: It supports data rates up to 105k samples per second (SPS), enabling the capture of fast-changing signals without losing fidelity.
  • Differential Inputs: The device has a fully differential input structure, which enhances noise immunity and allows for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • Low Power Consumption: Its power-efficient design makes it ideal for portable and battery-operated devices, with power-down features that further reduce consumption when the ADC is not in active use.
  • Flexible Interface: The ADS1271IBPWR includes a serial peripheral interface (SPI) that allows easy communication with microcontrollers and digital signal processors (DSPs).

Package and Reliability

The product is offered in a TSSOP (Thin Shrink Small Outline Package) with the part number ADS1271IBPWR, ensuring a compact footprint suitable for space-constrained applications. Texas Instruments' commitment to quality means that this ADC is designed to meet stringent reliability standards, providing consistent performance across various environmental conditions.

Applications

  • Industrial Data Acquisition Systems
  • Medical Instrumentation
  • Seismic Data Analysis Equipment
  • Audio Equipment and Professional Audio Recording
  • Scientific Research Instrumentation

In summary, the ADS1271IBPWR from Texas Instruments is a top-tier ADC offering a blend of accuracy, speed, and power efficiency, suitable for a wide range of high-precision applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4388 $57.7552
9+ $11.8472 $106.6248
14+ $11.4770 $160.6780
19+ $11.1068 $211.0292
24+ $10.7366 $257.6784
32+ $9.6259 $308.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess