EN
  • EN
  • DE

ADS1258MRTCTEP

Part No ADS1258MRTCTEP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 24
Sampling Rate (Per Second) 125k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN-EP (7x7)
Mounting Style SMD
Family Part Number ADS1258
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141641-ADS1258MRTCTEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1258MRTCTEP CAD Model

Description

Product Overview: ADS1258MRTCTEP - Texas Instruments

The ADS1258MRTCTEP is a highly integrated, precision, 24-bit analog-to-digital converter (ADC) designed by Texas Instruments, specifically engineered to meet the rigorous demands of industrial and instrumentation applications. This device offers a remarkable blend of high-resolution measurement capability and robust design, making it an ideal choice for environments where precision and reliability are paramount.

Key Features

  • High-Resolution ADC: The ADS1258MRTCTEP boasts a 24-bit delta-sigma ADC, providing high-accuracy data conversion with a data output rate that can be programmed from 2.5 SPS to 30k SPS (samples per second).
  • Multiple Input Channels: It features an impressive array of 16 analog input channels, with a flexible input multiplexer (MUX) that allows differential or single-ended measurements.
  • Enhanced Temperature Range: This device is characterized for enhanced temperature performance, making it suitable for extreme environments, which is reflected in its 'EP' designation for enhanced products.
  • Integrated Features: The ADS1258MRTCTEP includes a built-in programmable gain amplifier (PGA) and a low-drift voltage reference, which contribute to its high-performance measurement capabilities.
  • Digital Interface: It offers a serial peripheral interface (SPI) that ensures seamless communication with microcontrollers and digital systems.
  • Robust Design: Designed to withstand harsh industrial conditions, it comes in a highly durable, lead-free, 64-pin VQFN package that is also RoHS compliant.

Applications

The ADS1258MRTCTEP is suited for a wide range of applications, including:

  • Industrial process control
  • Automated test equipment
  • Data acquisition systems
  • Medical equipment
  • Seismic data analysis

With its advanced feature set and Texas Instruments' reputation for quality, the ADS1258MRTCTEP is a top-tier component for developers seeking to integrate precise data acquisition capabilities into their systems, while maintaining operation reliability across various temperature ranges.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $142.3127 $142.3127
2+ $137.5689 $275.1378
3+ $123.3376 $370.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess