EN
  • EN
  • DE

ADS124S08IPBS

Part No ADS124S08IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description PGA and Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 24
Sampling Rate 4k
Number of Inputs 12
Input Type Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features PGA
Operating Temperature Range -50°C ~ 125°C
Package 32-LQFP
Manufacturer Package 32-LQFP (5x5)
Win Source Part Number 1141635-ADS124S08IPBS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS124S08
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS124S08IPBS CAD Model

Description

Introduction to Texas Instruments ADS124S08IPBS

The Texas Instruments ADS124S08IPBS is a precision, integrated data acquisition system (DAS) that provides a complete front-end solution for temperature and pressure sensor applications. This 24-bit analog-to-digital converter (ADC) is designed with the performance and features necessary for the most demanding measurements in industrial, instrumentation, and medical applications.

Key Features

  • Precision ADC: The ADS124S08IPBS boasts a 24-bit delta-sigma ADC with a highly configurable data rate up to 2 kSPS (samples per second), ensuring high-resolution measurements.
  • Integrated Features: This device includes an onboard, low-noise programmable gain amplifier (PGA), a precision delta-sigma modulator, and a digital filter, which simplifies design and reduces external component count.
  • Multi-Channel Flexibility: With eight differential or 15 single-ended input channels, the ADS124S08IPBS can accommodate multiple sensor types, enabling versatile use across various applications.
  • Internal Reference: An internal 2.048V reference provides a convenient and precise voltage for ADC conversion, reducing the need for external components.
  • Temperature Sensor: An integrated temperature sensor allows for thermal monitoring and compensation, enhancing overall system performance.

Applications

The ADS124S08IPBS is ideal for a wide range of applications, including:

  • Process control and automation
  • Temperature control systems
  • Pressure measurement devices
  • Medical instrumentation
  • Weight measurement systems

Package and Interface

Encased in a compact QFN-32 (6x6 mm) package, the ADS124S08IPBS is designed for space-constrained applications. It offers a flexible SPI-compatible serial interface that ensures easy communication with microcontrollers and digital systems.

Reliability and Support

As a product of Texas Instruments, the ADS124S08IPBS is backed by robust technical support and documentation. Engineers can rely on this high-quality component to deliver consistent performance and durability for their critical design projects.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9484 $55.6388
16+ $6.5218 $104.3488
24+ $6.3180 $151.6320
33+ $6.1142 $201.7686
43+ $5.9104 $254.1472
57+ $5.2990 $302.0430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess