EN
  • EN
  • DE

ADS124S06IPBSR

Part No ADS124S06IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32TQFP / PGA and Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 24
Sampling Rate (Per Second) 4k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA
Temperature Range - Operating -50°C ~ 125°C
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting Style Surface Mount
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807925-ADS124S06IPBSR
Ultra Librarian 3D Model Ultra Librarian ADS124S06IPBSR CAD Model

Description

The ADS124S06IPBSR is a precision, low-noise, 24-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding requirements of sensor measurement in industrial and instrumentation applications. With its integrated features and performance, it is ideally suited for applications requiring high-resolution signal acquisition, such as temperature control, bridge sensing, and pressure measurement.

Key Features

  • High-Precision: The device offers a 24-bit delta-sigma ADC with a highly linear and low-noise performance, which is essential for accurate sensor readings and precise measurements.
  • Integrated Features: It includes a programmable gain amplifier (PGA), a voltage reference, an oscillator, and a temperature sensor, all of which simplify system design and reduce the need for external components.
  • Multiple Data Rates: The ADS124S06IPBSR supports data rates up to 2 kSPS, allowing flexibility in balancing speed and resolution for various applications.
  • Flexible Input Multiplexer: With a 10-channel input multiplexer, the device can accommodate multiple sensor types and configurations, making it highly versatile for complex systems.
  • Low Power Consumption: Optimized for power-sensitive applications, it maintains excellent performance while minimizing power usage, which is critical for portable and remote sensing systems.

Applications

The ADS124S06IPBSR is suitable for a wide range of applications, including:

  • Process control and automation
  • Temperature measurements with RTDs, thermocouples, and thermistors
  • Bridge sensors for pressure, strain, and weight measurements
  • Battery-powered and portable instruments
  • Data acquisition systems

Package and Availability

The device is available in a compact, surface-mount, 32-pin TQFP package, making it easy to integrate into various circuit designs. The part number ADS124S06IPBSR indicates that this version of the ADC is provided in tape and reel packaging, suitable for automated assembly processes.

Conclusion

With its combination of high precision, integrated functionality, and low power consumption, the ADS124S06IPBSR from Texas Instruments stands out as a robust solution for advanced sensor measurement and data acquisition in industrial and instrumentation applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess