EN
  • EN
  • DE

ADS1222IPW

Part No ADS1222IPW
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSSOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713455-ADS1222IPW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1222IPW CAD Model

Description

The ADS1222IPW is a precision, 24-bit, analog-to-digital converter (ADC) offered by Texas Instruments, designed to provide high-accuracy signal conversion in a wide range of industrial and instrumentation applications. This device is particularly well-suited for applications requiring low noise and high resolution, such as pressure sensors, weigh scales, and temperature measurement systems.

Key Features

  • High Precision: With its 24-bit resolution, the ADS1222IPW ensures that even the smallest signal variations are captured, making it ideal for applications where precision is paramount.
  • Low Power Consumption: This ADC is designed for power-sensitive applications, offering a normal mode and a power-down feature to reduce power consumption when the device is not in active use.
  • Flexible Data Rate: The ADS1222IPW supports data rates up to 2 kSPS, allowing for adaptable sampling based on the needs of the application.
  • Multiple Interface Options: The device includes a SPI-compatible serial interface, which makes it easy to connect to microcontrollers and other digital systems.
  • Internal Oscillator: The built-in oscillator eliminates the need for external clocking hardware, simplifying the design and reducing system complexity.
  • Integrated Gain Amplifier: With an onboard programmable gain amplifier (PGA), the ADS1222IPW can amplify low-level signals, which is critical for sensor-based measurements.

Applications

The ADS1222IPW is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial process control
  • Temperature monitoring systems
  • Bridge sensors for pressure, strain, and force measurements
  • Weigh scales
  • Medical instrumentation
  • Battery-powered and portable devices

Package and Quality

The ADS1222IPW is available in a TSSOP-16 package, offering a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring reliability and performance.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9234 $53.3106
21+ $4.8603 $102.0663
32+ $4.7084 $150.6688
44+ $4.5565 $200.4860
57+ $4.4046 $251.0622
76+ $3.9490 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess