EN
  • EN
  • DE

ADS1211PG4

Part No ADS1211PG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24DIP / 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Number of Bits 24
Sampling Rate (Per Second) 16k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Through Hole
Base Product Number ADS1211
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 15
Win Source Part Number 1318342-ADS1211PG4
Ultra Librarian 3D Model Ultra Librarian ADS1211PG4 CAD Model

Description

The ADS1211PG4 is a precision, 24-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This high-precision ADC is part of TI's extensive data converter portfolio and is well-suited for a variety of applications that require accurate and noise-free data conversion, including industrial process control, medical instrumentation, and scientific measurement systems.

Key Features

  • High Resolution: With its 24-bit resolution, the ADS1211PG4 provides a high level of accuracy, ensuring that even the smallest signal variations are captured for precise data analysis.
  • Programmable Gain Amplifier (PGA): The built-in PGA offers selectable gain options, allowing users to amplify low-level signals and improve the dynamic range of their measurements.
  • Single-Ended and Differential Inputs: The device supports both single-ended and differential input configurations, providing flexibility to accommodate various sensor types and signal requirements.
  • Low Noise Performance: Engineered for low-noise operation, the ADS1211PG4 minimizes the introduction of signal artifacts, ensuring clean and reliable data conversion.
  • Onboard Digital Filter: An integrated digital filter helps to reduce the effects of signal noise and interference, further enhancing measurement accuracy.
  • Serial Interface: The device includes a serial interface for easy communication with microprocessors or digital systems, facilitating integration into a wide range of electronic designs.

Applications

The ADS1211PG4 is versatile and can be used in various high-precision applications, such as:

  • Industrial Process Control Systems
  • Medical Instrumentation
  • Scientific Research Equipment
  • Data Acquisition Systems
  • Automated Test Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS1211PG4 is built to meet the stringent requirements of industrial and medical applications, ensuring dependable performance in even the most challenging environments.

Availability

The ADS1211PG4 is available in a 28-pin TSSOP package, making it suitable for space-constrained applications while still providing ample pin access for interfacing. For pricing, samples, and detailed specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess