EN
  • EN
  • DE

ADS1205IRGET

Part No ADS1205IRGET
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULTR D-S 2CH 16BIT 24-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Modulator
Resolution (Bits) 16 b
Sampling Rate 40k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1001070-ADS1205IRGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1205IRGET CAD Model

Description

Product Overview: Texas Instruments ADS1205IRGET

The ADS1205IRGET is a high-performance, 20-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide exceptional accuracy and stability for demanding applications. This precision ADC is an ideal choice for industrial and instrumentation applications where precise data acquisition is crucial.

Key Features

  • Resolution: The device boasts a 20-bit delta-sigma ADC, offering high-resolution measurements and ensuring fine detail in the data captured.
  • Sampling Rate: It supports a maximum sampling rate of 2 kSPS (kilo samples per second), which is suitable for capturing fast-changing signals without losing accuracy.
  • Input Type: The ADS1205IRGET features a differential input type, which is essential for reducing common-mode noise and enhancing signal quality.
  • Interface: For communication with microcontrollers or digital systems, it includes a serial peripheral interface (SPI), which is widely used for its speed and reliability.
  • Supply Voltage: The device operates over a supply voltage range of 4.75V to 5.25V, making it compatible with a variety of power supplies and systems.
  • Package: Housed in a compact VQFN-24 package, the ADS1205IRGET is designed for space-constrained applications.

Applications

The ADS1205IRGET is versatile and can be used in a range of applications, such as:

  • Industrial process control
  • Precision sensor measurement
  • Medical instrumentation
  • Energy monitoring
  • Scientific research equipment

Performance and Quality

With its high resolution and low noise performance, the ADS1205IRGET ensures that measurements are not only precise but also consistent over time and temperature variations. Texas Instruments is known for its commitment to quality, and this product is no exception, offering robust performance for systems requiring reliable and accurate data acquisition.

Conclusion

The Texas Instruments ADS1205IRGET stands out as a top-tier ADC solution for professionals who require the highest level of precision in their data conversion processes. Its combination of high resolution, fast sampling rates, and robust interface options make it a versatile and dependable choice for a wide array of sophisticated electronic systems.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4254 $61.7016
8+ $12.6568 $101.2544
13+ $12.2612 $159.3956
17+ $11.8657 $201.7169
22+ $11.4702 $252.3444
30+ $10.2836 $308.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess