EN
  • EN
  • DE

EC11EBB24C03

Part No EC11EBB24C03
Manufacturer ALPS Electric
Catalog Encoders
Description Mechanical Encoder Rotary Incremental Flat 10mN.m Straight Quadrature Digital Square Wave 15PPR Through Hole PC Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Metal
Hole Diameter 1.5 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage (DC) 5 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Channels 2
Number of Pins 8
Number of Positions 30
Output Type Quadrature
Pulses per Revolution 15
REACH SVHC No SVHC
RoHS Compliant
Termination Through Hole
Win Source Part Number 1035983-EC11EBB24C03
Categories Encoders
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EC11EBB24C03 CAD Model

Description

The ALPS Electric 1035983-EC11EBB24C03 is an encoder with 30 positions, through-hole termination, and SMD (SMT) mounting.

  • Positions: 30
  • Termination: Through Hole
  • Mounting: SMD (SMT)
  • Output Type: Quadrature, 2 Channels
  • Pins: 8
  • Pulses per Revolution: 15
  • Hole Diameter: 1.5 mm
  • RoHS: Compliant
  • REACH SVHC: No
  • Max Operating Temperature: 85 °C
  • Min Operating Temperature: -40 °C
  • Max Supply Voltage (DC): 5 V
  • Supply and Demand: Shortage

You May Also Be Interested in

Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
Alps Alpine
Encoders 5 Volts Through Hole
Lowest to $6.5955
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
TT Electronics
ENCODER MECH QUAD RGH ANG PC PIN
Need more? Email Us
TT Electronics
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Same Sky
ENC INCRE COMUT RHT ANG TERM PIN
Need more? Email Us
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7521
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Lowest to $8.7266
TT Electronics
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3469 $51.7345
12+ $8.4898 $101.8776
19+ $8.2245 $156.2655
26+ $7.9592 $206.9392
33+ $7.6939 $253.8987
44+ $6.8980 $303.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 653 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess