EN
  • EN
  • DE

ADS1118IRUGR

Part No ADS1118IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Ultra-Small, Low-Power, SPI™-Compatible, 16-Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 860
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2 V ~ 5.5 V
Voltage - Supply, Digital 2 V ~ 5.5 V
Features PGA, Temperature Sensor
Operating Temperature Range -40°C ~ 125°C
Package 10-XFQFN
Manufacturer Package 10-X2QFN (2x1.5)
Win Source Part Number 1141601-ADS1118IRUGR
Manufacturer Homepage www.ti.com
Family Name ADS1118
Introduction Date October 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1118IRUGR CAD Model

Description

The Texas Instruments ADS1118IRUGR is a precision, low-power, 16-bit analog-to-digital converter (ADC) designed to provide a variety of advanced features for a range of applications. This high-performance ADC is ideal for applications requiring high-resolution measurement, such as portable instrumentation, battery monitoring, temperature sensing, and factory automation.

Key Features

  • Resolution: The ADS1118IRUGR boasts a 16-bit resolution, ensuring high-precision data conversion for sensitive applications.
  • Integrated Temperature Sensor: An on-board temperature sensor provides direct digital output, eliminating the need for external circuitry for temperature measurements.
  • Programmable Gain Amplifier (PGA): The built-in PGA offers gains ranging from 1 to 16, making it suitable for measuring small signals in the presence of noise.
  • Data Rate: Users can select from eight different data rates, from 8SPS to 860SPS, to optimize speed and power consumption according to their specific needs.
  • Interface: The SPI-compatible serial interface ensures easy communication with microcontrollers and processors.
  • Power Supply: The device operates from a single power supply ranging from 2.0V to 5.5V, which is convenient for battery-powered and portable applications.
  • Low Current Consumption: With a low current consumption of just 150μA at a data rate of 16SPS, the ADS1118IRUGR is optimized for power-sensitive applications.

Applications

The versatility of the ADS1118IRUGR allows it to be used in a wide array of applications, including:

  • Portable Instrumentation
  • Battery Monitoring and Power Management
  • Temperature Sensing and Control Systems
  • Data Acquisition Systems
  • Factory Automation and Process Controls

Package and Quality

The ADS1118IRUGR comes in a compact VQFN-10 package, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards required for industrial and commercial use, ensuring reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5766 $51.5320
48+ $2.1142 $101.4816
74+ $2.0481 $151.5594
101+ $1.9820 $200.1820
131+ $1.9160 $250.9960
175+ $1.7178 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess