EN
  • EN
  • DE

ADS1110A1IDBVRG4

Part No ADS1110A1IDBVRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit ANALOG-TO-DIGITAL CONVERTER with Onboard Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 240
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features PGA, Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1141592-ADS1110A1IDBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1110
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1110A1IDBVRG4 CAD Model

Description

Product Overview: Texas Instruments ADS1110A1IDBVRG4

The ADS1110A1IDBVRG4 is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide accurate voltage measurements in a variety of applications. This compact, integrated ADC is perfect for applications that require precise data acquisition such as industrial instrumentation, temperature sensing, portable devices, and battery-powered systems.

Key Features

  • Resolution: 16-bit resolution provides high accuracy measurements, enabling users to capture small signal variations.
  • Single Supply Operation: The device operates from a single power supply ranging from 2.7V to 5.5V, making it versatile for various circuit designs and applications.
  • Programmable Gain Amplifier (PGA): Includes a built-in programmable gain amplifier with selectable gains of 1, 2, 4, or 8, allowing for amplified signal measurements when needed.
  • Internal Oscillator: The ADS1110A1IDBVRG4 features an internal oscillator, eliminating the need for external clocking devices and simplifying the design.
  • I2C Interface: Equipped with an I2C-compatible serial interface, it facilitates easy communication with microcontrollers and other digital systems.
  • Small Package: Available in a SOT-23-6 package, it requires minimal board space, which is essential for compact or space-constrained designs.

Applications

The ADS1110A1IDBVRG4 is suitable for a wide range of applications, including:

  • Industrial control systems
  • Portable instrumentation
  • Battery monitoring
  • Temperature measurement systems
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS1110A1IDBVRG4 is designed to meet stringent industry standards, ensuring long-term performance and stability in the field. Whether you're developing a new product or upgrading an existing system, this ADC from Texas Instruments is an excellent choice for precise analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess