EN
  • EN
  • DE

ADS1100A4IDBVT

Part No ADS1100A4IDBVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT I2C PROGBL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 128
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 1015340-ADS1100A4IDBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1100A4IDBVT CAD Model

Description

Product Overview: Texas Instruments ADS1100A4IDBVT

The Texas Instruments ADS1100A4IDBVT is a precision, low-power, 16-bit analog-to-digital converter (ADC) that offers a complete data acquisition solution in a tiny SOT23-6 package. Designed for applications requiring high-resolution measurement, such as temperature sensing, battery monitoring, and portable instrumentation, this ADC is an ideal choice for designers looking for a compact yet powerful component.

Key Features

  • High Resolution: The ADS1100A4IDBVT boasts a 16-bit delta-sigma A/D converter, which ensures precise and accurate readings for sensitive applications.
  • Single-Supply Operation: Operating from a single power supply ranging from 2.7V to 5.5V, this ADC is versatile and can be easily integrated into various system designs without the need for dual supplies.
  • Programmable Gain Amplifier: An onboard programmable gain amplifier (PGA) provides gains of 1, 2, 4, or 8, allowing for the measurement of small signals with high resolution.
  • Internal Oscillator: With an internal oscillator, the ADS1100A4IDBVT eliminates the need for external clocking devices, simplifying the design and reducing component count.
  • I2C Interface: The device features a two-wire I2C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Continuous and Single-Shot Modes: It supports both continuous conversion mode and single-shot mode, providing flexibility for power management and on-demand measurement.
  • Extended Temperature Range: The ADS1100A4IDBVT is operational over an extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The ADS1100A4IDBVT is designed to be used in a wide array of applications where precision measurement is critical. Some of these applications include:

  • Portable Instrumentation
  • Temperature Measurement Systems
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Factory Automation and Process Control

With its combination of high precision, low power consumption, and small footprint, the Texas Instruments ADS1100A4IDBVT is a robust ADC solution that delivers both performance and convenience for designers and engineers.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess