EN
  • EN
  • DE

ADS1018IDGST

Part No ADS1018IDGST
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference | IC ADC 12BIT SIGMA-DELTA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 3.3k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Supply Voltage , Analog 2V ~ 5.5V
Supply Voltage , Digital 2V ~ 5.5V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Family Part Number ADS1018
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141587-ADS1018IDGST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian ADS1018IDGST CAD Model

Description

The ADS1018IDGST is a precision, low-power, 12-bit analog-to-digital converter (ADC) with integrated multiplexer, reference, and oscillator. Designed and manufactured by Texas Instruments, this versatile component is tailored for sensor monitoring, data acquisition, and various other applications that require high-resolution and low-power consumption.

Key Features

  • High Precision: With its 12-bit resolution, the ADS1018IDGST offers fine detail in the analog signal conversion process, ensuring accurate readings for sensitive applications.
  • Low Power Consumption: Optimized for battery-powered and portable applications, the device operates with a very low current draw, thus extending battery life and reducing power-related concerns.
  • Integrated Features: The ADC comes with an onboard 2.048V reference, oscillator, and a temperature sensor, which simplifies the design and reduces external component count.
  • Programmable Data Rate: Users can select from several data rates, up to 3300 samples per second, allowing a trade-off between speed and power consumption according to the application's needs.
  • Multiple Input Channels: It includes a multiplexer with four single-ended inputs or two differential inputs, providing flexibility in connecting various sensors.
  • SPI Interface: The device features an SPI-compatible serial interface for easy communication with microcontrollers and other digital systems.
  • Wide Operating Temperature Range: The ADS1018IDGST is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

Due to its compact size and feature set, the ADS1018IDGST is ideal for a variety of applications, including:

  • Portable Instrumentation
  • Battery Monitoring
  • Temperature Measurement Systems
  • Data Acquisition Systems
  • Factory Automation and Process Controls

Package and Quality

The device is offered in a small VSSOP-10 package, providing a space-saving solution for densely packed PCBs. Texas Instruments ensures high-quality standards, and the ADS1018IDGST is no exception, meeting rigorous industry specifications for performance and reliability.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9321 $52.7778
42+ $2.4058 $101.0436
65+ $2.3307 $151.4955
89+ $2.2555 $200.7395
115+ $2.1803 $250.7345
154+ $1.9548 $301.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess