EN
  • EN
  • DE

ADC32RF42IRMP

Part No ADC32RF42IRMP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT PIPELINED 72VQFN / 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Number of Bits 14
Sampling Rate (Per Second) 1.5G
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface JESD204B
Configuration ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External
Voltage - Supply, Analog 1.1V ~ 1.25V, 1.8V ~ 2V
Voltage - Supply, Digital 1.1V ~ 1.2V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Mounting SMD (SMT)
Base Product Number ADC32RF42
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Other Names -296-46953,296-46953,-296-46953-ND
Standard Package 1
Win Source Part Number 1225576-ADC32RF42IRMP
Ultra Librarian 3D Model Ultra Librarian ADC32RF42IRMP CAD Model

Description

The ADC32RF42IRMP is a state-of-the-art, dual-channel, 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional performance in radio frequency (RF) sampling applications. With a maximum sampling rate of up to 3 GSPS (giga-samples per second), this high-speed ADC is ideal for advanced digital signal processing in telecommunications, test and measurement equipment, and electronic warfare systems.

Key Features

  • High-Speed Performance: The ADC operates at a sampling rate of up to 3 GSPS, enabling direct RF sampling of signals up to the second Nyquist zone.
  • Dual-Channel Operation: Features two ADC cores, allowing for simultaneous sampling of I/Q data streams or independent signal chains.
  • High Resolution: 14-bit resolution provides high fidelity signal representation for demanding applications.
  • Wide Input Bandwidth: The device supports a wide analog input bandwidth, which is critical for high-speed data acquisition and processing.
  • Programmable Decimation: Offers built-in digital down-conversion with programmable decimation to reduce data rates for downstream processing.
  • JESD204B Interface: Equipped with a JESD204B-compliant serial interface that simplifies high-speed data transfer to FPGAs or other digital processors.

Applications

  • Wireless Communications Infrastructure
  • Microwave Backhaul
  • Test and Measurement Equipment
  • Electronic Warfare and Defense Systems
  • High-Speed Data Acquisition Systems

The ADC32RF42IRMP incorporates innovative design features to ensure robust operation, such as an internal dither option for improved SFDR (Spurious-Free Dynamic Range) performance in lower input frequency applications, and a buffered analog input for driving the ADC effectively. Additionally, the device features power scaling options that allow the user to balance performance with power consumption, making it suitable for a variety of system requirements.

With its advanced capabilities and high-speed performance, the ADC32RF42IRMP by Texas Instruments is a powerful component for any high-performance RF system, enabling precise and efficient digital representation of wide-bandwidth analog signals.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess