EN
  • EN
  • DE

ADC16V130CISQE/NOPB

Part No ADC16V130CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 130 MSPS A/D Converter With LVDS Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 130M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 3.6 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 1139868-ADC16V130CISQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC16V130
Introduction Date June 11, 2008
ECCN 3A001.a.5.a.5
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC16V130CISQE/NOPB CAD Model

Description

Product Overview: ADC16V130CISQE/NOPB

The ADC16V130CISQE/NOPB is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments. This advanced data converter is designed to deliver exceptional accuracy and speed for demanding applications in industrial, communication, and medical sectors. With its 130 MSPS (mega samples per second) sampling rate, it captures high-frequency signals with precision, making it ideal for high-speed data acquisition, imaging systems, and digital signal processing.

Key Features

  • Resolution: 16-bit analog-to-digital conversion provides high precision data output, suitable for applications requiring fine granularity.
  • Sampling Rate: A fast sampling rate of 130 MSPS ensures accurate representation of input signals, particularly in high-speed scenarios.
  • Input Range: The device features a flexible input range, accommodating a variety of signal amplitudes.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC16V130CISQE/NOPB maintains performance while minimizing power usage, making it suitable for portable and battery-operated devices.
  • Output Interface: It includes a parallel LVDS (Low-Voltage Differential Signaling) output interface, which provides high-speed data transmission with reduced noise.
  • Package: Available in a compact, surface-mount package that is ideal for space-constrained applications.

Applications

The ADC16V130CISQE/NOPB's versatility and performance make it well-suited for a variety of applications, including:

  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • Digital Signal Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC16V130CISQE/NOPB is no exception. This product is designed to meet the rigorous standards of industrial and commercial applications, ensuring long-term performance and stability. The 'NOPB' suffix indicates that the device is lead-free and RoHS compliant, reflecting TI’s dedication to environmental responsibility.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess