EN
  • EN
  • DE

ADC161S626CIMM/NOPB

Part No ADC161S626CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 50 to 250 kSPS, Differential Input, MicroPower ADC | IC ADC 16BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Popularity Medium
Manufacturer Homepage www.ti.com
Win Source Part Number 1139862-ADC161S626CIMM/NOPB
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Family Part Number ADC161S626
Mounting Style SMD
Supplier Device Package 10-VSSOP
Manufacturer Package 10-TFSOP, 10-MSOP
Temperature Range - Operating -40°C ~ 85°C
Supply Voltage , Digital 2.7V ~ 5.5V
Supply Voltage , Analog 5V
Reference Type External
Architecture SAR
Number of A/D Converters 1
Configuration S/H-ADC
Data Interface SPI
Input Type Differential, Single Ended
Number of Inputs 1
Sampling Rate (Per Second) 250k
Resolution 16
Packaging Reel
Manufacturer Texas Instruments
Ultra Librarian 3D Model Ultra Librarian ADC161S626CIMM/NOPB CAD Model

Description

Product Overview: ADC161S626CIMM/NOPB

Manufacturer: Texas Instruments

The ADC161S626CIMM/NOPB is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments, renowned for its precision and efficiency in processing analog signals. This ADC is a key component in various applications, including medical instrumentation, industrial control systems, and data acquisition systems, where accurate and reliable conversion of analog signals to digital data is critical.

Key Features

  • Resolution: The ADC161S626CIMM/NOPB offers a high resolution of 16 bits, providing fine detail in the digital representation of the analog input.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo-samples per second), this ADC is capable of converting analog signals with high fidelity, making it suitable for capturing fast transient events.
  • Input Type: The device supports a pseudo-differential input, which helps in minimizing common-mode noise and improving signal integrity.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC161S626CIMM/NOPB operates with a low power consumption, which is essential for battery-operated devices.
  • Interface: It features a SPI-compatible serial interface for easy communication with microcontrollers and digital processors.
  • Package: The ADC comes in a compact 10-pin VSSOP (Very Small Shrink Outline Package), making it an excellent choice for space-constrained applications.
  • Operating Temperature Range: The device is specified for operation from -40°C to +105°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

  • Medical Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Test and Measurement

This ADC is designed to meet the rigorous demands of precision applications, providing a robust and accurate solution for converting analog signals into digital information. The ADC161S626CIMM/NOPB, with its high resolution and low power consumption, is an ideal choice for designers looking to enhance the performance of their systems while maintaining energy efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1429 $55.7145
11+ $9.1429 $100.5719
17+ $8.8572 $150.5724
24+ $8.5715 $205.7160
31+ $8.2858 $256.8598
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess