EN
  • EN
  • DE

ADC14X250RHBR

Part No ADC14X250RHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Bit Analog to Digital Converter Input 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ADC14X250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910229-ADC14X250RHBR
Ultra Librarian 3D Model Ultra Librarian ADC14X250RHBR CAD Model

Description

The ADC14X250RHBR is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Texas Instruments, offering a remarkable balance between speed and precision that makes it ideal for a wide range of applications. This ADC is capable of sampling rates up to 250 MSPS (Mega Samples Per Second), making it suitable for demanding applications that require high-speed data acquisition, such as medical imaging, test and measurement, communication systems, and radar.

Key Features:

  • Resolution: 14-bit resolution provides fine detail in signal representation, enabling the capture of subtle nuances in the input signal.
  • High Sampling Rate: With a maximum sampling rate of 250 MSPS, this ADC can accurately digitize high-frequency signals.
  • Input Range: The device features a flexible input range, accommodating a variety of signal amplitudes for versatile application use.
  • Low Power Consumption: Energy efficiency is a hallmark of the ADC14X250RHBR, making it suitable for portable and battery-powered devices.
  • Integrated Features: It includes features such as a programmable gain amplifier and a voltage reference to simplify system design and reduce external component count.
  • Digital Interface: The ADC provides a parallel LVDS (Low-Voltage Differential Signaling) output interface, ensuring high-speed data transfer with reduced noise.

Applications:

The ADC14X250RHBR is designed to be used in a variety of high-speed data acquisition systems. Its robust performance makes it particularly well-suited for:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Digital Oscilloscopes

Package and Quality:

This ADC is offered in a compact 32-VQFN (RHBR) package, which is designed to occupy minimal board space while still providing excellent thermal performance. The ADC14X250RHBR is part of Texas Instruments’ range of high-reliability products, ensuring long-term performance and stability across various environmental conditions.

With its combination of speed, precision, and integrated features, the ADC14X250RHBR from Texas Instruments stands out as a superior choice for designers looking to push the boundaries of high-speed analog-to-digital conversion in their next-generation systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1846 $92.1846
2+ $89.2109 $178.4218
3+ $86.2372 $258.7116
4+ $77.3161 $309.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess