EN
  • EN
  • DE

ADC12DL040CIVS/NOPB

Part No ADC12DL040CIVS/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 210mW A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate 40M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.4 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1139841-ADC12DL040CIVS/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC12DL040
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC12DL040CIVS/NOPB CAD Model

Description

Overview of ADC12DL040CIVS/NOPB

The ADC12DL040CIVS/NOPB is a high-performance, dual-channel analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is part of TI's extensive line of data conversion integrated circuits that are widely used in a variety of applications ranging from telecommunications and medical instrumentation to industrial process control and scientific measurement systems.

Key Features and Benefits

  • Dual-Channel Functionality: The ADC12DL040CIVS/NOPB features two independent ADCs in one package, providing simultaneous sampling and conversion of two analog signals. This is crucial for applications that require high-speed, multi-channel data acquisition.
  • High-Speed Operation: With a sampling rate of up to 40 MSPS (Mega Samples Per Second), this ADC is capable of converting analog input signals to 12-bit digital output at a high speed, making it suitable for high-bandwidth or fast transient signal applications.
  • Excellent Dynamic Performance: The device boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high fidelity and accuracy in signal conversion, which is essential for applications like radar systems and digital oscilloscopes.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC12DL040CIVS/NOPB maintains its performance while minimizing power consumption, which is particularly important for battery-operated and power-sensitive devices.
  • Versatile Voltage Support: It operates with a single 3.3V power supply, which simplifies the power supply design and is compatible with many digital systems.
  • Industrial Temperature Range: The device is capable of operating over an industrial temperature range, which ensures reliable performance in harsh environmental conditions.

Applications

The ADC12DL040CIVS/NOPB is designed to be flexible and can be used in a multitude of applications such as:

  • Telecommunications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Industrial Process Control

With its combination of high-speed, precision, and dual-channel operation, the ADC12DL040CIVS/NOPB from Texas Instruments is an ideal choice for designers seeking a reliable ADC solution for their advanced digital systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess