EN
  • EN
  • DE

ADC12DJ5200RFAAV

Part No ADC12DJ5200RFAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 144FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 2 - 144-FCBGA (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-FBGA, FCBGA
Case / Package 144-FCBGA (10x10)
Family Name ADC12DJ5200
ECCN 3A001A5A3
HTSUS 8542.39.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910220-ADC12DJ5200RFAAV
Ultra Librarian 3D Model Ultra Librarian ADC12DJ5200RFAAV CAD Model

Description

The Texas Instruments ADC12DJ5200RF is a state-of-the-art, high-performance analog-to-digital converter (ADC) designed to meet the demanding requirements of advanced radio frequency (RF) sampling applications. This device is part of TI's extensive portfolio of high-speed data converters that are engineered to provide precision, speed, and flexibility for a wide range of applications.

Key Features

  • Resolution: The ADC12DJ5200RF boasts a 12-bit resolution, ensuring high-fidelity digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 5.2 GSPS (giga-samples per second) in dual-channel mode and up to 10.4 GSPS in single-channel mode, this ADC is ideal for high-bandwidth applications.
  • Dual-Channel Flexibility: Users can leverage the dual-channel mode for simultaneous sampling of two independent input signals or the single-channel mode for increased sampling rate on a single input.
  • Input Frequency: It features an RF-sampling capability with input frequencies of up to 6 GHz, making it suitable for direct RF sampling in wireless communication systems.
  • Programmable Digital Down Converter (DDC): The integrated DDC enables digital down-conversion and decimation, which reduces data rates and simplifies subsequent digital signal processing.
  • JESD204B Interface: The ADC12DJ5200RF uses the JESD204B high-speed serial interface for data transfer, facilitating efficient communication with digital processors.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a reduced power consumption that is essential for high-density system designs.

Applications

This ADC is well-suited for a variety of applications, including:

  • Wireless infrastructure (e.g., 5G, LTE, multi-carrier GSM)
  • Phased array radar systems
  • Test and measurement equipment
  • Electronic warfare and defense systems
  • High-speed data acquisition systems

The ADC12DJ5200RF from Texas Instruments is an exemplary choice for designers looking to integrate high-speed data conversion with precision and reliability. Its advanced features and robust performance make it a versatile solution for cutting-edge RF technology implementations.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $368.0615 $368.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess