EN
  • EN
  • DE

ADC12DC105CISQE/NOPB

Part No ADC12DC105CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 105 MSPS A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 105M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.4 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Win Source Part Number 1139839-ADC12DC105CISQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC12DC105
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC12DC105CISQE/NOPB CAD Model

Description

The ADC12DC105CISQE/NOPB is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. Designed to cater to the demanding needs of advanced digital signal processing applications, this ADC operates at a sampling rate of 105 MSPS (Mega Samples Per Second), providing the precision and speed required for high-speed data acquisition, medical imaging, and communication systems.

At the heart of the ADC12DC105CISQE/NOPB is its innovative architecture that ensures exceptional dynamic performance while maintaining low power consumption. The device features an internal sample-and-hold circuit that minimizes distortion and allows for accurate signal representation. This ADC also boasts a high signal-to-noise ratio (SNR) and excellent spurious-free dynamic range (SFDR), making it an ideal choice for applications where signal integrity is paramount.

The ADC12DC105CISQE/NOPB comes in a compact 64-WQFN (Quad Flat No-Lead) package, which is optimized for space-constrained applications. The device operates over an industrial temperature range, ensuring reliable performance in a variety of operating conditions. It is also characterized by its ease of integration into existing systems, thanks to its user-friendly interface that includes a parallel LVDS (Low-Voltage Differential Signaling) output.

In terms of compatibility, the ADC12DC105CISQE/NOPB is lead-free and RoHS compliant, adhering to the latest environmental standards and regulations. The "NOPB" suffix indicates that the product is offered without lead-containing finishes, making it suitable for eco-friendly and lead-free manufacturing processes.

Overall, the ADC12DC105CISQE/NOPB by Texas Instruments is a robust and reliable ADC solution that delivers high-quality digital conversion for advanced electronic systems. Its combination of high-speed operation, precision, and low power consumption makes it a versatile component for designers looking to enhance the performance of their digital applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.6583 $108.6583
2+ $105.1532 $210.3064
3+ $101.6481 $304.9443
4+ $91.1328 $364.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 825 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess