EN
  • EN
  • DE

ADC1251CIJ

Part No ADC1251CIJ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Self-Calibrating 12-Bit Plus Sign A/D Converter with Sample-and-Hold | IC ADC 12BIT SAR 24CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-CDIP
Supplier Device Package 24-CDIP
Mounting Style Through Hole
Family Part Number ADC1251
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Win Source Part Number 1139815-ADC1251CIJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1251CIJ CAD Model

Description

The ADC1251CIJ is a high-performance, precision analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to cater to a wide range of applications that require accurate and reliable digital representation of analog signals.

Key Features

  • Resolution: The ADC1251CIJ boasts a 12-bit resolution, providing fine detail in the digital output and ensuring that small changes in the analog input are captured accurately.
  • Input Range: It features a versatile input range that can accommodate various signal levels, making it suitable for diverse applications.
  • Sampling Rate: With a high sampling rate, this ADC can process fast-changing signals, making it ideal for high-speed systems.
  • Interface: The device offers a simple, parallel interface that facilitates easy integration with microcontrollers and digital signal processors (DSPs).
  • Power Efficiency: Designed for power-sensitive applications, the ADC1251CIJ operates with low power consumption without compromising on performance.
  • Package: It is available in a robust, industry-standard package that ensures durability and long-term reliability.

Applications

The ADC1251CIJ is ideal for various applications, including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Medical instrumentation
  • Communication systems
  • Scientific analysis equipment

Quality and Support

As with all Texas Instruments products, the ADC1251CIJ is manufactured to the highest quality standards. Customers can expect reliable performance and longevity from this ADC. Furthermore, Texas Instruments provides extensive technical support and documentation, ensuring that designers can make the most of the product in their applications.

Conclusion

In summary, the ADC1251CIJ from Texas Instruments is a versatile, high-performance ADC that offers precision, efficiency, and ease of use for engineers and designers across a broad spectrum of industries. Its robust feature set and dependable operation make it a go-to solution for converting analog signals into digital form with high fidelity.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess