EN
  • EN
  • DE

ADC124S051CIMM/NOPB

Part No ADC124S051CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 4CH 500KSPS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 500k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 767747-ADC124S051CIMM/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC124S051
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC124S051CIMM/NOPB CAD Model

Description

Product Overview: ADC124S051CIMM/NOPB

The ADC124S051CIMM/NOPB is a high-performance, low-power, quad-channel, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments. This precision ADC is designed to operate with a single supply ranging from 2.7V to 5.25V, making it suitable for a wide array of applications including battery-powered devices, data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine detail in the analog signal conversion process for precise and accurate measurements.
  • Channels: It includes four independent input channels, allowing for multiple signal inputs to be converted simultaneously, which is crucial for multi-sensor systems.
  • Sampling Rate: The ADC124S051CIMM/NOPB boasts a maximum sampling rate of 500 kSPS (kilo-samples per second), enabling fast data acquisition for real-time processing.
  • Low Power Consumption: With a typical operating current of just 1.2 mA and a power-down current of 2 µA, this ADC is optimized for power-sensitive applications.
  • Interface: The device features a user-friendly SPI (Serial Peripheral Interface) that allows for easy integration with most microcontrollers and digital systems.
  • Package: Housed in a small 10-lead VSSOP (Very Small Shrink Outline Package), the ADC124S051CIMM/NOPB is ideal for space-constrained applications.

Applications

  • Portable Devices
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Automation and Process Control
  • Communication Systems

The ADC124S051CIMM/NOPB is designed with a differential analog input range of ±Vref (with Vref ranging from 2.7V to 5.25V), providing flexibility in various signal conditions. It also possesses an excellent signal-to-noise ratio (SNR) and low distortion characteristics, ensuring reliable performance in critical applications.

With its robust design, the ADC124S051CIMM/NOPB is available in a lead-free, RoHS-compliant package, aligning with environmental standards and regulations. Its combination of features, along with Texas Instruments' reputation for quality and reliability, makes this ADC a smart choice for designers seeking to enhance the performance of their digital systems with high-quality analog-to-digital conversion capabilities.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9813 $54.7943
25+ $4.0872 $102.1800
38+ $3.9595 $150.4610
53+ $3.8318 $203.0854
68+ $3.7040 $251.8720
91+ $3.3209 $302.2019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,640 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess