EN
  • EN
  • DE

ADC12451CIJ

Part No ADC12451CIJ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dynamically-Tested Self-Calibrating 12-Bit Plus Sign A/D Converter with Sample-and-Hold | IC ADC 12BIT SAR 24CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog ±5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-CDIP
Supplier Device Package 24-CDIP
Mounting Style Through Hole
Family Part Number ADC12451
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Win Source Part Number 1139810-ADC12451CIJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12451CIJ CAD Model

Description

The ADC12451CIJ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) manufactured by Texas Instruments, a global leader in semiconductor design and manufacturing. This precision ADC is designed for a wide range of applications, including industrial automation, medical equipment, and data acquisition systems.

Key Features

  • Resolution: The ADC12451CIJ boasts a 12-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: It offers a maximum sampling rate that ensures adequate speed for capturing fast transient signals and for use in multiplexed systems.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered or energy-sensitive applications.
  • Input Range: The input range is flexible, accommodating various signal amplitudes for versatile use cases.
  • Interface: The device features a straightforward digital interface that allows for easy integration with microcontrollers and digital systems.
  • Package: Housed in a robust package, the ADC12451CIJ is engineered to withstand harsh industrial environments while maintaining reliable performance.

Applications

The ADC12451CIJ is suitable for a multitude of applications. Its precision and speed make it an excellent choice for:

  • Automated test equipment
  • Process control and monitoring systems
  • Medical monitoring devices
  • Data acquisition and signal processing
  • Instrumentation and measurement systems

Quality and Support

Texas Instruments is committed to delivering high-quality products and offers comprehensive technical support for the ADC12451CIJ. Engineers and product developers can access extensive documentation, development tools, and community forums to assist with product integration and optimization.

Ordering Information

To purchase the ADC12451CIJ or to request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure the product code ADC12451CIJ is used when placing an order to specify this particular ADC model.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess