EN
  • EN
  • DE

ADC12038CIWM/NOPB

Part No ADC12038CIWM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SER I/O 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 114k
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 1014065-ADC12038CIWM/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 26
Ultra Librarian 3D Model Ultra Librarian ADC12038CIWM/NOPB CAD Model

Description

Overview of ADC12038CIWM/NOPB

The ADC12038CIWM/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments. This precision ADC is designed to meet the rigorous demands of a wide range of applications, including industrial control systems, medical equipment, and data acquisition systems. With its advanced features and robust design, the ADC12038CIWM/NOPB is an ideal choice for engineers looking to integrate reliable data conversion into their projects.

Key Features

  • Resolution: The ADC12038CIWM/NOPB offers a 12-bit resolution, ensuring accurate and precise digital representation of analog signals.
  • Sampling Rate: It is capable of a high-speed sampling rate, making it suitable for applications requiring fast data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage, making it ideal for battery-powered or energy-sensitive applications.
  • Single Supply Operation: The device operates from a single power supply, simplifying the power design for the system it is integrated into.
  • Interface: The ADC12038CIWM/NOPB features a simple serial interface for communication with microprocessors and digital systems, facilitating easy integration and data transfer.

Application and Performance

The ADC12038CIWM/NOPB delivers high-fidelity performance and is particularly well-suited for applications that require precise data conversion from analog to digital form. Its robust design ensures reliable operation even in the most demanding conditions. The device's high-speed sampling capability makes it an excellent choice for applications involving dynamic signal analysis, such as audio processing and waveform analysis.

Package and Quality

The ADC12038CIWM/NOPB comes in a compact SOIC package, which is conducive to space-constrained designs. As with all Texas Instruments products, this ADC is manufactured to high-quality standards, ensuring dependable performance and longevity in the field. The NOPB designation indicates that the product is lead-free (No Lead Plated Balls), reflecting Texas Instruments' commitment to environmental sustainability and compliance with RoHS regulations.

Overall, the ADC12038CIWM/NOPB from Texas Instruments stands out as a versatile and reliable component for precision analog-to-digital conversion, offering a blend of performance, power efficiency, and ease of use that is hard to match in the industry.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess