Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 20M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Two-Step
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -20°C ~ 75°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number ADC1175
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Win Source Part Number 1139761-ADC1175CIMTC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1175CIMTC CAD Model

Description

The ADC1175CIMTC is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This device is designed to deliver exceptional accuracy and speed for a wide range of applications, including digital imaging, communications, and data acquisition systems.

Key Features

  • High-Speed Operation: This ADC is capable of converting analog signals to digital at a rate of 20 MSPS (mega-samples per second), making it suitable for high-speed signal processing.
  • Excellent Dynamic Performance: With its 8-bit resolution, the ADC1175CIMTC maintains a fine balance between high-speed operation and dynamic performance, ensuring clear and precise digital representations of the analog input.
  • Low Power Consumption: The device is engineered for efficiency, consuming only 135 mW of power at the full 20 MSPS rate. This makes it ideal for portable and power-sensitive applications.
  • Single 5V Supply: It operates on a single 5V supply, simplifying power management in system designs.
  • Flexible Input Range: The ADC supports an input range of -0.3V to +0.3V around a 2.5V bias, allowing for a variety of input signals to be accurately captured.
  • Easy Interface: It includes a parallel, 8-bit LVDS (Low-Voltage Differential Signaling) output, ensuring easy interfacing with digital systems and reducing the risk of signal interference.

Applications

The Texas Instruments ADC1175CIMTC is versatile and can be used in multiple applications. Its high-speed and precision make it suitable for:

  • Medical Imaging Systems
  • Professional Video Cameras
  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Test and Measurement Equipment

With its robust feature set, the ADC1175CIMTC is an excellent choice for designers looking for a reliable ADC that offers a good balance between speed, power efficiency, and performance. Texas Instruments provides comprehensive support for this product, including technical documentation, reference designs, and evaluation modules to facilitate rapid development and deployment.

You May Also Be Interested in

Texas Instruments
12-Bit Plus Sign Serial I/O A/D Converters | IC ADC 12BIT SAR 28SOIC
Need more? Email Us
ECAD model for ADC12038CIWMX/NOPB
Linear Technology
IC ADC 16BIT DELTA SIG 12-MSOP / 1-Channel Dual ADC Delta-Sigma 60sps 16-bit Serial 12-Pin MSOP Tube
Lowest to $1.9900
ECAD model for LTC2460CMS#PBF
Analog Devices Inc.
10-Bit, 65/80/105 MSPS, 3 V A/D Converter | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $21.9355
ECAD model for AD9215BRUZRL7-105
Linear Technology
IC ADC DIFFER 24-BIT HS 16-SSOP / 1-Channel Single ADC Delta-Sigma 4ksps 24-bit Serial 16-Pin SSOP N Tube
Lowest to $25.4862
ECAD model for LTC2440IGN#PBF
Linear Technology
IC ADC 16BIT SRL/SPI 2M 16-MSOP / 1-Channel Single ADC SAR 2Msps 16-bit Serial 16-Pin MSOP Tube
Lowest to $20.9086
ECAD model for LTC2370CMS-16#PBF
Linear Technology
IC ADC 16BIT PAR 20M 64-QFN / 2-Channel Dual ADC Pipelined 20Msps 16-bit Parallel 64-Pin QFN EP Tube
Lowest to $153.3835
ECAD model for LTC2270CUP#PBF
Linear Technology
IC ADC 12BIT 3.5MSPS 10-MSOP / 1-Channel Single ADC SAR 3.5Msps 12-bit Serial 10-Pin MSOP EP Tube
Lowest to $42.1201
ECAD model for LTC2356IMSE-12#PBF
Linear Technology
IC ADC 16BIT SER/PAR 250K 48QFN / 1-Channel Single ADC SAR 250ksps 16-bit Parallel/Serial 48-Pin QFN EP Tube
Lowest to $27.0050
ECAD model for LTC2391CUK-16#PBF
Analog Devices Inc.
2.7 V to 5.5 V, 12-Bit, 8 us ADC in 8-Pin SO/DIP | IC ADC 12BIT SAR 8SOIC
Lowest to $14.3323
ECAD model for AD7896AR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,785 pieces
MOQ: 6 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention