EN
  • EN
  • DE

ADC10D1000CIUT

Part No ADC10D1000CIUT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low Power, 10-Bit, Dual 1.0/1.5 GSPS or Single 2.0/3.0 GSPS ADC | IC ADC 10BIT FOLD INTERP 292BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 10
Sampling Rate (Per Second) 1G
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture Folding Interpolating
Reference Type Internal
Supply Voltage , Analog 1.8V ~ 2V
Supply Voltage , Digital 1.8V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 292-BGA
Supplier Device Package 292-BGA (27x27)
Mounting Style SMD
Family Part Number ADC10D1000
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1139748-ADC10D1000CIUT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10D1000CIUT CAD Model

Description

Product Overview: ADC10D1000CIUT by Texas Instruments

The ADC10D1000CIUT is a high-performance, low-power, dual-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments, designed to deliver exceptional speed and accuracy for a wide range of applications. With its cutting-edge technology, this ADC is an ideal choice for advanced communication systems, medical imaging, radar and lidar, and test instrumentation.

Key Features

  • Resolution: The ADC10D1000CIUT boasts a 10-bit resolution, which allows it to produce fine-grained digital output, making it suitable for precision applications that require high levels of detail and accuracy.
  • Sampling Rate: With an impressive maximum sampling rate of 1 GSPS (Giga-Samples Per Second), this ADC is capable of converting analog signals at high speeds, ensuring minimal latency for real-time processing tasks.
  • Dual Channel: It features two ADC cores in a single package, enabling simultaneous sampling of two separate input signals. This dual-channel operation is perfect for systems that need to process multiple signals concurrently.
  • Low Power Consumption: Despite its high-speed performance, the ADC10D1000CIUT is designed to be energy efficient, which is crucial for portable and battery-operated devices where power conservation is essential.
  • Interface: The device includes a flexible LVDS (Low-Voltage Differential Signaling) output interface that provides a robust and high-speed data transfer while minimizing signal degradation and electromagnetic interference.

Applications

  • Wireless Communication Systems
  • Medical Imaging Equipment
  • Radar and Lidar Systems
  • High-speed Data Acquisition
  • Test and Measurement Instrumentation

The ADC10D1000CIUT is housed in a compact integrated circuit package, making it easy to integrate into various electronic assemblies. Texas Instruments' commitment to quality ensures that this ADC delivers consistent performance and reliability, making it a trusted component for engineers and designers seeking to develop state-of-the-art electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,079.2031 $1,079.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 444 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess