EN
  • EN
  • DE

ADC088S052CIMT

Part No ADC088S052CIMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter | IC ADC 8BIT SAR 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 500k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADC088S052
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1139674-ADC088S052CIMT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADC088S052
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC088S052CIMT CAD Model

Description

The ADC088S052CIMT is a high-performance, low-power, octal-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is part of TI's extensive data converter portfolio, designed to meet the needs of a wide range of applications, from industrial automation to medical devices.

With its eight independent ADC channels, the ADC088S052CIMT is capable of converting analog signals to 8-bit digital data at a maximum sampling rate of 50 MSPS (Mega Samples Per Second). This makes it an excellent choice for systems that require high-speed data acquisition from multiple sources simultaneously, without compromising on accuracy or power efficiency.

Key Features:

  • Resolution: 8-bit
  • Number of Channels: 8 independent channels
  • Sampling Rate: Up to 50 MSPS
  • Interface Type: Serial (SPI)
  • Supply Voltage: 2.7V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 16-pin TSSOP (Thin Shrink Small Outline Package)

The ADC088S052CIMT offers a flexible serial interface that is compatible with several microprocessors and DSPs, making system integration straightforward. Its low-power consumption is an asset for portable and battery-operated devices, ensuring longer operational times between charges.

The device boasts an exceptional dynamic range and a Signal-to-Noise Ratio (SNR) that ensures high-quality digital representations of the analog inputs. Furthermore, its small form factor TSSOP package allows for a compact PCB layout, which is crucial in space-constrained applications.

Applications:

  • Data acquisition systems
  • Medical imaging
  • Communication systems
  • Industrial control systems
  • Instrumentation

Overall, the ADC088S052CIMT from Texas Instruments stands out for its combination of speed, precision, and power efficiency, offering a versatile solution for designers looking to enhance their systems with reliable and accurate data conversion.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3000 $53.0000
23+ $4.3488 $100.0224
36+ $4.2129 $151.6644
50+ $4.0770 $203.8500
64+ $3.9411 $252.2304
85+ $3.5334 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess