EN
  • EN
  • DE

ADC0838CIWM

Part No ADC0838CIWM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC, SUCCESSIVE APPROXIMATION, 8 / Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 212 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556959-ADC0838CIWM
Ultra Librarian 3D Model Ultra Librarian ADC0838CIWM CAD Model

Description

Product Overview: ADC0838CIWM from Texas Instruments

The ADC0838CIWM is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) manufactured by the renowned semiconductor company, Texas Instruments. This versatile ADC is designed to operate with a single power supply ranging from 2.7V to 5.5V, making it an ideal choice for battery-powered applications and portable devices.

This particular model comes in a 20-SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The ADC0838CIWM is capable of converting analog input signals into digital data at a rate of up to 600 kilosamples per second, providing both speed and precision for a wide array of applications, including data acquisition systems, medical instruments, and industrial process control.

Key Features:

  • Resolution: The ADC0838CIWM features an 8-bit resolution, ensuring accurate representation of the analog input signal.
  • Channels: It includes multiple analog input channels, which enable the monitoring of various signals simultaneously.
  • Interface: The device supports a simple serial interface, which can be easily connected to microcontrollers and other digital systems.
  • Power Efficiency: With its low power consumption, the ADC0838CIWM is optimized for power-sensitive applications, contributing to longer battery life in portable devices.
  • Reference Voltage: It provides flexible reference voltage options, allowing users to set the range of the analog input signal for precise conversions.

Applications:

The ADC0838CIWM is versatile and can be used in a diverse set of applications, such as:

  • Portable devices
  • Data acquisition systems
  • Medical monitoring equipment
  • Industrial automation and process control
  • Instrumentation

With its reliability and performance, the ADC0838CIWM from Texas Instruments stands out as a top choice for designers and engineers looking to integrate an efficient and precise ADC into their electronic designs. Its small form factor, combined with low power consumption and high conversion speed, makes it a practical component for a multitude of modern electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1364 $50.1824
39+ $2.5735 $100.3665
61+ $2.4931 $152.0791
83+ $2.4127 $200.2541
108+ $2.3322 $251.8776
144+ $2.0910 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 349 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess