EN
  • EN
  • DE

ADC0831ACP

Part No ADC0831ACP
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description 8-BIT A/d Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043370-ADC0831ACP
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC0831ACP CAD Model

Description

The Texas Instruments ADC0831ACP is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that provides a perfect solution for a wide range of applications requiring digital representation of analog signals. This versatile ADC is designed with advanced CMOS technology to ensure reliability and efficiency, making it an ideal choice for battery-operated devices, remote sensors, and portable equipment.

Key Features:

  • Resolution: The ADC0831ACP offers an 8-bit resolution, providing 256 discrete digital output levels for analog input signals, which is suitable for many moderate-precision applications.
  • Single Supply Operation: This ADC operates on a single power supply ranging from 2.7V to 6.3V, making it extremely versatile for various system designs and battery-powered applications.
  • Low Power Consumption: With its low power design, the ADC0831ACP consumes minimal power, which is crucial for extending the battery life of portable devices.
  • High Conversion Rate: It features a fast conversion time, allowing for high-speed data acquisition and processing, which is essential for real-time applications.
  • Easy Interface: The simple serial interface of the ADC0831ACP makes it easy to connect with microcontrollers and other digital systems, facilitating straightforward integration into existing designs.
  • Differential Input Operation: It provides differential input operation, which increases immunity to common-mode noise and enhances measurement accuracy.

Applications:

The ADC0831ACP is suitable for a broad spectrum of applications, including:

  • Data acquisition systems
  • Portable instruments
  • Battery-operated devices
  • Medical instruments
  • Industrial control systems

Overall, the ADC0831ACP from Texas Instruments is a robust and cost-effective ADC solution that offers excellent features for a myriad of applications. Its compact package, combined with its ease of use and integration capabilities, makes it a popular choice among engineers and designers for incorporating analog-to-digital conversion functionality into their projects.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess