EN
  • EN
  • DE

ADC082S101CIMMX/NOPB

Part No ADC082S101CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 8BIT 2CH 1MSPS 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 8
Sampling Rate 1M
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 767723-ADC082S101CIMMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC082S101
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC082S101CIMMX/NOPB CAD Model

Description

Product Overview: ADC082S101CIMMX/NOPB

The ADC082S101CIMMX/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed with advanced CMOS technology. This ADC is particularly suitable for applications that require a high-speed data acquisition system with a sampling rate of up to 200 MSPS (Mega Samples Per Second). Its compact form factor and ease of use make it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and communication systems.

Key Features

  • Resolution: The ADC offers an 8-bit resolution, providing a fine level of detail in the digital representation of the analog signal.
  • High-Speed Interface: With a maximum sampling rate of 200 MSPS, the ADC082S101CIMMX/NOPB ensures quick and efficient data conversion, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: The device operates with a low power supply, ranging from 2.35V to 3.6V, which minimizes power consumption and makes it ideal for portable and battery-powered applications.
  • Single-Ended Input: It has a single-ended analog input which simplifies the input circuitry.
  • Digital Interface: The device features a simple digital interface that can be easily connected to microcontrollers and digital signal processors.

Applications

  • Data Acquisition Systems
  • Medical Instruments
  • Communication Systems
  • Portable Battery-Powered Devices
  • Complex Multichannel Systems

Quality and Reliability

The ADC082S101CIMMX/NOPB is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance. The device is also available in a lead-free, small-outline, no-lead (SON) package, which is compliant with RoHS standards, making it suitable for use in environmentally sensitive applications.

Easy Integration

Integrating the ADC082S101CIMMX/NOPB into your design is made easy thanks to its user-friendly interface and comprehensive support documentation available from Texas Instruments. Designers can take advantage of development tools and reference designs to accelerate the design process and bring their products to market faster.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6324 $50.0156
47+ $2.1599 $101.5153
72+ $2.0924 $150.6528
99+ $2.0249 $200.4651
128+ $1.9574 $250.5472
171+ $1.7549 $300.0879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 925 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess