EN
  • EN
  • DE

ADC08200CIMTX/NOPB

Part No ADC08200CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 8
Sampling Rate 200M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1139607-ADC08200CIMTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC08200
Introduction Date May 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC08200CIMTX/NOPB CAD Model

Description

Product Overview: ADC08200CIMTX/NOPB

The ADC08200CIMTX/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide rapid data acquisition with exceptional accuracy. This component is part of Texas Instruments' extensive ADC portfolio, offering a perfect solution for applications requiring high-speed signal processing, such as digital oscilloscopes, medical imaging, and wireless communication.

Key Features

  • High-Speed Operation: With a conversion rate of up to 200 MSPS (Mega Samples Per Second), the ADC08200CIMTX/NOPB is optimized for applications that require fast data throughput.
  • Resolution: The 8-bit resolution ensures a fine quantization of the input signal, providing a balance between high-speed performance and resolution.
  • Low Power Consumption: It operates with a power efficiency that makes it suitable for portable and battery-operated devices, where power consumption is a critical parameter.
  • Dynamic Performance: It exhibits excellent dynamic performance with a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), making it ideal for high-speed signal processing.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal variations in noisy environments.
  • Easy Interface: A parallel LVDS (Low-Voltage Differential Signaling) output interface ensures easy connectivity to digital signal processors (DSPs) and microcontrollers.
  • Adjustable Input Range: The input range can be adjusted to accommodate various signal amplitudes, providing designers with flexibility in system design.
  • Package: The device is offered in a small, surface-mount, VQFN-32 package, saving valuable board space.

Applications

The ADC08200CIMTX/NOPB is versatile and can be used in multiple applications that require high-speed and accurate analog-to-digital conversion. Its robust design and performance make it suitable for:

  • Digital oscilloscopes
  • Medical imaging systems
  • Wireless communication infrastructure
  • Test and measurement equipment
  • Video signal processing
  • Direct RF down-conversion

With the ADC08200CIMTX/NOPB, Texas Instruments continues to deliver precision, performance, and reliability in ADC technology, meeting the needs of advanced digital systems where high-speed data conversion is crucial.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9049 $59.7147
7+ $16.3322 $114.3254
10+ $15.8218 $158.2180
14+ $15.3115 $214.3610
17+ $14.8011 $251.6187
23+ $13.2699 $305.2077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess