Product Overview: ADC081C021CIMKX/NOPB
The ADC081C021CIMKX/NOPB is a precision analog-to-digital converter (ADC) from Texas Instruments, designed to offer a balance of performance, power efficiency, and versatility, making it suitable for a wide range of applications. This ADC features an 8-bit resolution with a single channel and operates on a supply voltage ranging from 2.7V to 5.5V, accommodating various system power rails.
Key Features
- Resolution: 8-bit single-channel ADC, providing a fine level of detail in the digital representation of analog signals.
- Data Rate: Offers a conversion rate of up to 188.9 kSPS (kilo-samples per second), enabling fast data acquisition for real-time processing.
- Input Range: Accepts a wide analog input range, making it versatile for different signal levels.
- Interface: Features an I2C-compatible serial interface, allowing for easy integration into most microcontroller-based systems.
- Low Power Consumption: Designed for power-sensitive applications, with a typical operating current of just 150 µA.
- Automatic Power-Down: Includes an automatic power-down feature that reduces power consumption when not converting, making it ideal for battery-powered devices.
Applications
The ADC081C021CIMKX/NOPB is well-suited for a variety of applications, including:
- Battery monitoring
- Temperature sensing
- Data acquisition systems
- Portable devices
- Medical instruments
- Industrial control systems
Quality and Reliability
This product comes in a compact, lead-free X2QFN-6 package and is characterized for operation from -40°C to +125°C, ensuring reliability across a broad range of environmental conditions. The ADC081C021CIMKX/NOPB is also designed to meet the rigorous standards of Texas Instruments, ensuring high-quality performance and durability for professional use.
Ordering Information
The ADC081C021CIMKX/NOPB is available for order, and it comes in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed product specifications, technical documents, and ordering information, please refer to the Texas Instruments official website or contact authorized distributors.