EN
  • EN
  • DE

ADC081500CIYB/NOPB

Part No ADC081500CIYB/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FOLD INTERP 128HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 128-LQFP Exposed Pad
Case / Package 128-HLQFP (20x20)
Family Name ADC081500
MSL Level 3 (168 Hours)
ECCN 3A001A5A1
HTSUS 8542.39.0001
Other Part Number *ADC081500CIYB, ADC081500CIYB-ND, ADC081500CIYBNOPB, ADC081500CIYB, 3301-ADC081500CIYB/NOPB, *ADC081500CIYB/NOPB, -ADC081500CIYB/NOPB-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910185-ADC081500CIYB/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC081500CIYB/NOPB CAD Model

Description

Product Overview: ADC081500CIYB/NOPB

The ADC081500CIYB/NOPB is a high-performance, low-power, 8-bit, monolithic analog-to-digital converter (ADC) developed by Texas Instruments. This cutting-edge component is designed to deliver exceptional speed and accuracy for a wide range of applications, including telecommunications, radar systems, test equipment, and imaging solutions. With its impressive sampling rate of up to 1.5 GSPS (giga-samples per second), this ADC stands out in the market for high-speed data acquisition tasks.

Key Features and Benefits

  • High-Speed Performance: The ADC081500CIYB/NOPB offers an outstanding sampling rate of 1.5 GSPS, enabling the capture of high-frequency signals with great fidelity.
  • Resolution: With its 8-bit resolution, the device ensures precise digital representation of analog inputs, which is critical for applications that require accurate signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC081500CIYB/NOPB is designed for efficient power usage, which makes it suitable for portable and power-sensitive applications.
  • Differential Inputs: The device features differential inputs which improve noise immunity and allow for accurate data capture in noisy environments.
  • Internal Sample-and-Hold: The built-in sample-and-hold circuitry simplifies system design by eliminating the need for external components.
  • Output Formatting: The ADC provides flexible output formatting options, including selectable 2's complement or offset binary data formats.

Applications

  • Telecommunications
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging
  • High-Speed Data Acquisition Systems

The ADC081500CIYB/NOPB is available in a compact 64-pin WQFN (CIYB) package, which is ideal for space-constrained applications. It is also specified over the industrial temperature range, ensuring reliable performance under varying environmental conditions. As part of Texas Instruments' commitment to quality, the ADC081500CIYB/NOPB is lead-free and RoHS compliant, making it a responsible choice for environmentally conscious designs.

With its blend of speed, precision, and power efficiency, the ADC081500CIYB/NOPB from Texas Instruments is a superior choice for designers looking to push the boundaries of high-speed analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $450.4508 $450.4508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess