EN
  • EN
  • DE

ADC08031CIWMX/NOPB

Part No ADC08031CIWMX/NOPB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Discontinued. Ltb: 12/05/2006.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
RoHS Compliant
Win Source Part Number 1118673-ADC08031CIWMX/NOPB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC08031CIWMX/NOPB CAD Model

Description

Product Overview: ADC08031CIWMX/NOPB

The ADC08031CIWMX/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments. This precision ADC is designed to offer a balance between speed and energy efficiency, making it an ideal choice for battery-powered applications and portable devices where power conservation is crucial.

Key Features

  • Resolution: The device provides an 8-bit resolution, which is suitable for applications that require moderate accuracy and a fine level of detail in the digital representation of analog signals.
  • Single Supply Operation: It operates from a single power supply ranging from 2.7V to 5.5V, which simplifies the power design for systems and allows for flexibility in different operating environments.
  • Low Power Consumption: The ADC08031CIWMX/NOPB is optimized for low-power consumption, drawing minimal current in both active and power-down modes, thereby extending the battery life of portable devices.
  • High Conversion Speed: It features a fast conversion time, enabling quick data acquisition and processing, which is essential for real-time applications.
  • Automatic Power-Down: The ADC includes an automatic power-down feature that reduces power consumption when not actively converting, making it highly efficient for systems that require periodic data sampling.
  • Analog Input: The device can handle analog input ranges that include ground-referenced inputs, providing flexibility in interfacing with different types of sensors and signal sources.
  • Interface: It offers a simple, easy-to-use SPI and MICROWIRE-compatible serial interface, ensuring straightforward integration with most microcontrollers and digital systems.
  • Packaging: The ADC08031CIWMX/NOPB comes in a space-saving, surface-mount SOIC package, making it well-suited for compact PCB layouts.

Applications

The versatile nature of the ADC08031CIWMX/NOPB allows it to be employed across a wide range of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Portable instrumentation
  • Medical equipment
  • Consumer electronics
  • Process control systems

With its combination of speed, power efficiency, and ease of use, the ADC08031CIWMX/NOPB from Texas Instruments stands out as an excellent choice for designers looking to implement reliable analog-to-digital conversion in their next project.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Analog Devices Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess