EN
  • EN
  • DE

AD7524AN

Part No AD7524AN
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC, PARALLEL, 8 BITS / Bit Digital to Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909710-AD7524AN
Ultra Librarian 3D Model Ultra Librarian AD7524AN CAD Model

Description

Product Overview: AD7524AN

The AD7524AN is a precision digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is well-suited for a wide range of applications, including process control systems, data acquisition equipment, and digital signal processing. The AD7524AN stands out for its reliability, accuracy, and ease of integration into various electronic systems.

Key Features

  • CMOS 8-Bit Multiplying DAC: The AD7524AN is an 8-bit multiplying digital-to-analog converter, providing a wide dynamic range and the ability to handle complex mathematical functions.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is ideal for battery-operated and portable devices, ensuring minimal impact on system power reserves.
  • High-Speed Performance: The device is capable of high-speed operation, making it an excellent choice for applications requiring quick data processing and real-time adjustments.
  • Settling Time: It features a fast settling time, which allows for rapid updates to the analog output, enhancing the responsiveness of the overall system.
  • Dual-Supply Operation: The AD7524AN can operate with a dual supply, providing flexibility in system design and ensuring compatibility with both positive and negative voltage references.
  • Monolithic Construction: The monolithic construction of the DAC ensures high reliability and stability over a range of operating conditions.

Applications

The versatility of the AD7524AN makes it an ideal choice for a variety of applications. It is extensively used in:

  • Automated Test Equipment (ATE)
  • Robotics and Industrial Control Systems
  • Programmable Logic Controllers (PLCs)
  • Analog Output Modules for Data Acquisition Systems
  • Portable Instrumentation

Product Specifications

The AD7524AN is supplied in a standard DIP (Dual In-line Package) making it easy to handle and integrate into printed circuit boards. It requires a supply voltage in the range of ±4.5V to ±15V, providing designers with a broad operational range to work with. The device's temperature range is from -40°C to +85°C, ensuring consistent performance across various environmental conditions.

In summary, the AD7524AN from Texas Instruments is a high-quality, versatile DAC that combines performance, efficiency, and reliability, making it an excellent choice for designers looking to incorporate a reliable analog output into their digital systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess