Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1135554-ACT11008
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT11008 CAD Model

Description

The ACT11008 from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance applications. This versatile component is part of Texas Instruments' extensive portfolio of electronic devices that cater to a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Precision: The ACT11008 is engineered for accuracy, providing reliable and consistent performance, making it suitable for sensitive applications that require precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this product is ideal for battery-powered devices or applications where power conservation is critical.
  • Durability: Built to withstand harsh conditions, the ACT11008 is robust and can operate effectively even in extreme temperatures and environments.
  • Integration: The IC integrates multiple functions and features, reducing the need for additional components and simplifying the design process for engineers.
  • Connectivity: It offers various communication interfaces, allowing for easy integration with other components and systems.

Applications

The ACT11008 is incredibly versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Automotive systems that require high reliability and performance under varying conditions.
  • Industrial automation equipment, where precision and durability are paramount.
  • Consumer electronics that benefit from the IC's low power consumption and high integration level.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Texas Instruments. The datasheet includes in-depth information on electrical characteristics, pin configurations, timing diagrams, and application circuits to ensure proper usage and implementation of the ACT11008.

Quality and Support

Texas Instruments is known for its commitment to quality and the ACT11008 is no exception. Customers can expect comprehensive technical support and resources to facilitate the development process. Additionally, TI provides extensive documentation and a supportive community for troubleshooting and discussion.

Please note that the ACT11008 is a fictional product created for the purpose of this example. For actual products and specifications, visit the Texas Instruments official website.

You May Also Be Interested in

Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention