EN
  • EN
  • DE

8404601CA

Part No 8404601CA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 2-V to 6-V XOR (exclusive OR) gates 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function XOR
Low Level Output Current 5.2 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Propagation Delay 150 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1205346-8404601CA
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8404601CA CAD Model

Description

The 8404601CA is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This precision-engineered component is designed to meet the demanding requirements of advanced electronic systems, providing a robust solution for engineers and designers looking to enhance their projects.

Key Features

  • Highly Integrated: The 8404601CA offers a compact, integrated design that reduces the need for additional components, simplifying the design and manufacturing process.
  • Advanced Technology: Built with cutting-edge technology, this product ensures optimal performance and energy efficiency, making it suitable for power-sensitive applications.
  • Durable Construction: Texas Instruments' commitment to quality means that the 8404601CA is constructed with durability in mind, ensuring it can withstand the rigors of both industrial and consumer applications.
  • Wide Operating Range: The device is designed to operate effectively over a broad range of temperatures and voltages, providing consistent performance in diverse environments.

Applications

The versatility of the 8404601CA allows it to be utilized in a variety of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Consumer electronics
  • Industrial controls
  • Medical equipment

Quality and Support

Texas Instruments is known for its exceptional support and comprehensive quality assurance. The 8404601CA comes with access to Texas Instruments' extensive technical resources, including datasheets, application notes, and design tools to assist developers in integrating this IC into their projects seamlessly.

Environmental Compliance

Committed to environmental stewardship, Texas Instruments ensures that the 8404601CA complies with international environmental standards, including RoHS and REACH. This commitment helps customers create eco-friendly products while adhering to global regulations.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess