EN
  • EN
  • DE

75461N

Part No 75461N
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Texas Instruments
Win Source Part Number 165752-75461N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 75461N CAD Model

Description

Product Description

The 75461N is a top-choice triple Darlington driver, engineered for high-efficiency control of inductive loads. Its design emphasizes power and reliability, making it ideal for demanding electronic applications.

Features and Benefits

  • Standard DIP-16 package format
  • Capable of driving high current loads up to 500 mA per channel
  • Wide voltage operation range from 4.5V to 20V
  • Minimal power drainage in standby mode
  • Comprehensive over-current and thermal protection

Applications and Projects

  • DC motor control
  • High-power LED arrays
  • Relay driver circuits
  • Industrial automation equipment
  • Electric actuators

The 75461N is indispensable where high current and reliable drive capability are paramount, supporting diverse applications with its solid performance and protective features.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess