The 74LVTH16244 is a high-performance, low-voltage 16-bit buffer/line driver designed by Texas Instruments to cater to the demands of high-speed signal transmission while maintaining low power consumption. This integrated circuit (IC) is part of the LVT (Low Voltage T-series) family, which is known for its excellent performance in a wide range of applications.
Key Features
- Low Voltage Operation: The 74LVTH16244 operates at a nominal voltage of 3.3V, making it ideal for interfacing with low-voltage logic without requiring additional level shifting.
- High Drive: It is capable of driving heavily loaded outputs with 64 mA at 3.3V, providing robust signal integrity.
- Bus-Hold Data Inputs: The device comes equipped with bus-hold data inputs, which eliminate the need for external pull-up/pull-down resistors, thus simplifying board design and reducing component count.
- 3-State Outputs: The 3-state outputs ensure that the device can be connected to a bus or multiple outputs without causing conflicts.
Applications
The 74LVTH16244 is incredibly versatile and can be used in a variety of applications, including:
- Memory interfacing
- Bus isolation
- Backplane driving
- Signal buffering
Performance and Quality
With its low-power consumption and high-speed operation, the 74LVTH16244 is designed for optimal performance in critical applications. Texas Instruments ensures that this product meets stringent quality standards, providing reliable operation under a wide range of environmental conditions.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.3V ±0.3V
Output Current
±64 mA
Operating Temperature Range
-40°C to 85°C
Package
Multiple Packaging Options
For detailed information, datasheets, and support, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.