EN
  • EN
  • DE

74LVCE161284DGGRG4

Part No 74LVCE161284DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 19-BIT IEEE STD 1284 TRANSLATION TRANSCEIVER WITH ERROR-FREE POWER UP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133042-74LVCE161284DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCE161284DGGRG4 CAD Model

Description

Product Overview: 74LVCE161284DGGRG4

The 74LVCE161284DGGRG4 is a high-performance, low-voltage CMOS integrated circuit produced by Texas Instruments, designed to cater to the rigorous demands of high-speed data communication systems. This device is a 19-bit bus interface unit that is particularly well-suited for level shifting and buffering applications within bus-oriented systems.

Key Features

  • Compatibility: The device is compatible with mixed-mode signal operation, allowing it to interface between 3.3V and 5V systems seamlessly. This makes it an ideal choice for bridging technology gaps between different hardware generations.
  • Speed: With its low-voltage operation and high-speed data handling capabilities, the 74LVCE161284DGGRG4 is capable of supporting the fast-paced environments of modern digital systems.
  • Power Efficiency: The device operates at a low voltage range of 2.7V to 3.6V, which minimizes power consumption without compromising performance, making it suitable for power-sensitive applications.
  • Bus Hold Data Inputs: It features built-in bus hold data inputs which eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing overall component count.
  • Robust Design: The 74LVCE161284DGGRG4 is designed to withstand high electrostatic discharge (ESD) events, ensuring reliability and longevity in harsh electrical environments.

Applications

Due to its versatile nature, the 74LVCE161284DGGRG4 can be employed in a variety of applications, including:

  • Communication infrastructure
  • Server farms and data centers
  • Networking equipment
  • Industrial control systems
  • Computer motherboards and peripherals

Package and Quality

The product comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the suffix 'DGGRG4', which provides a compact footprint while allowing for efficient thermal dissipation. The device is also compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it meets global environmental and regulatory requirements.

With its combination of speed, power efficiency, and robust design, the 74LVCE161284DGGRG4 from Texas Instruments stands out as a reliable and essential component for high-speed digital interfacing solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess