EN
  • EN
  • DE

74LVC2GU04DCKRG4

Part No 74LVC2GU04DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC DUAL INVERTER GATE SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 1009427-74LVC2GU04DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2GU04DCKRG4 CAD Model

Description

Product Overview: 74LVC2GU04DCKRG4

The 74LVC2GU04DCKRG4 is a high-performance, dual unbuffered inverter gate designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The device is specifically engineered to operate over a wide voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.

Encased in a compact 6-pin SC70 package, the 74LVC2GU04DCKRG4 is optimized for space-constrained applications. The small footprint of the package allows for efficient use of board space, which is particularly advantageous in portable and miniaturized electronic devices.

The 74LVC2GU04DCKRG4 boasts a 5 V tolerant input, which allows for direct interfacing with TTL levels while operating at a lower voltage, thus reducing power consumption. This feature is essential for battery-operated devices where power efficiency is critical. Additionally, the device supports a high-speed operation with a propagation delay typically less than 3.7 ns when powered by a 3.3 V supply, ensuring rapid signal processing for high-performance systems.

One of the key attributes of the 74LVC2GU04DCKRG4 is its low power dissipation. The device has an ultra-low static power consumption, with a typical quiescent current of only 10 µA, which is ideal for power-sensitive applications. Moreover, the integrated circuit is characterized for operation from -40°C to +125°C, ensuring reliability and functionality across a broad range of temperature conditions.

The device's inputs are designed to be high-impedance when VCC is at 0V, even when the input voltage can be up to 5.5V, preventing unwanted current flow and protecting the device when it is powered down. This feature is particularly useful during system startup and shutdown sequences.

In summary, the 74LVC2GU04DCKRG4 from Texas Instruments is a versatile and efficient solution for a variety of digital logic applications requiring dual unbuffered inverters. Its low-voltage operation, high-speed performance, and power efficiency make it an excellent choice for designers looking to optimize their system performance while managing power budgets.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess