EN
  • EN
  • DE

74LVC2G125DCTRE4

Part No 74LVC2G125DCTRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST DL N-INV SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Package SM8
Win Source Part Number 765737-74LVC2G125DCTRE4
Family Name 74LVC2G125
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin Japan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC2G125DCTRE4 CAD Model

Description

Product Overview: Texas Instruments 74LVC2G125DCTRE4

The Texas Instruments 74LVC2G125DCTRE4 is a high-performance, dual non-inverting bus buffer gate with 3-state outputs, designed to operate from a 1.65 V to 5.5 V VCC voltage range. This component is part of the 74LVC family, which is known for its low-voltage operation and low-power consumption, making it ideal for use in battery-powered devices, portable electronics, and other power-sensitive applications.

The 74LVC2G125DCTRE4 features two independent output enables (1OE and 2OE) that control each buffer. When the output enable (OE) input is low, the corresponding output (Y) is active and reflects the input (A) state. Conversely, when OE is high, the output is in a high-impedance state, effectively disconnecting the output from the bus or the connected circuitry. This high-impedance state ensures minimal power consumption when the outputs are not in use and allows for bidirectional data flow when used in bus-oriented systems.

Another key characteristic of this device is its 5 V tolerant inputs, which allow for interfacing with 5 V logic levels without the risk of damage to the device. This feature is particularly useful in mixed-voltage environments and facilitates the migration from 5 V to lower voltage systems without the need for additional level-shifting components.

The 74LVC2G125DCTRE4 is offered in a compact, surface-mount SM8 package, providing space-saving benefits and compatibility with automated PCB assembly processes. The device also supports a wide operating temperature range from -40°C to +125°C, which is suitable for industrial applications that require reliable performance under varying environmental conditions.

With its low-power dissipation, broad VCC range, and robust ESD protection, the 74LVC2G125DCTRE4 is an excellent choice for designers who require a versatile, high-quality dual bus buffer for their digital circuits. Whether used in computing, consumer electronics, or industrial systems, this component from Texas Instruments ensures reliable operation and seamless integration into a wide variety of electronic designs.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess