EN
  • EN
  • DE

74LVC1G3157DCKRG4

Part No 74LVC1G3157DCKRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 15 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.7ns, 3.8ns
-3db Bandwidth 300MHz
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 5.2pF
Max Leakage Current (IS off) 1μA
Crosstalk -54dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-6
Win Source Part Number 1009258-74LVC1G3157DCKRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G3157DCKRG4 CAD Model

Description

Overview of Texas Instruments 74LVC1G3157DCKRG4

The Texas Instruments 74LVC1G3157DCKRG4 is a high-performance, single-pole, double-throw analog switch designed for use in a wide range of applications. This versatile component is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with 3.3V and 5V systems. The device is housed in a compact SC70-6 package, making it ideal for space-constrained applications.

Key Features

  • Low Power Consumption: The 74LVC1G3157DCKRG4 operates with a very low quiescent current, making it suitable for battery-powered devices.
  • Wide Voltage Range: It can function over a wide supply voltage range of 1.65V to 5.5V, accommodating various logic levels and ensuring compatibility with other system components.
  • High-Speed Switching: Fast switching speeds make this switch an excellent choice for high-frequency signal routing.
  • Low On-State Resistance: The device offers a low on-state resistance, which minimizes signal attenuation and ensures high signal integrity.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided to prevent damage from static electricity, ensuring reliability and longevity.

Applications

The 74LVC1G3157DCKRG4 is ideal for a variety of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable and battery-powered electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 74LVC1G3157DCKRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

In summary, the Texas Instruments 74LVC1G3157DCKRG4 analog switch offers a blend of performance, versatility, and reliability, making it an excellent choice for designers looking to optimize their signal routing in various electronic systems.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0760 $50.1600
1,605+ $0.0624 $100.1520
2,480+ $0.0605 $150.0400
3,420+ $0.0585 $200.0700
4,420+ $0.0566 $250.1720
5,920+ $0.0507 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,700 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess