EN
  • EN
  • DE

74LVC16244ADGGRG4

Part No 74LVC16244ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765643-74LVC16244ADGGRG4
Family Name 74LVC16244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC16244ADGGRG4 CAD Model

Description

Product Overview: 74LVC16244ADGGRG4 by Texas Instruments

The 74LVC16244ADGGRG4 is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to address the needs for high-speed signal transmission with minimal power consumption. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates with a low supply voltage range and is fabricated with a CMOS technology that ensures high speed and reduced power dissipation.

The device features 16 non-inverting buffers with 3-state outputs, which makes it an excellent choice for driving bus lines or buffering memory address registers. The 3-state outputs allow the user to place the output in a high-impedance state, effectively disconnecting it from the bus, which is useful in multiplexed bus systems where multiple devices share the same connection lines.

Constructed with an advanced 5V tolerant I/O, the 74LVC16244ADGGRG4 ensures compatibility with mixed-voltage systems and provides interface flexibility. This feature allows the device to be used in environments where the logic signal levels may vary from 3.3V to 5V without risking damage to the device or signal integrity.

The device is housed in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, identified by the package designator DGGR. This package is optimized for reduced space on PCBs (Printed Circuit Boards) and is suitable for surface-mount technology (SMT), providing a compact and efficient solution for modern electronic applications.

Key features of the 74LVC16244ADGGRG4 include:

  • Wide operating voltage range of 1.65V to 3.6V
  • 5V tolerant inputs/outputs for interfacing with 5V logic levels
  • High-impedance state during power-up and power-down to prevent bus contention
  • Low power consumption with a typical ICC of only 40µA
  • High-speed performance with a propagation delay of typically 3.8ns
  • Support for live insertion and extraction without glitching
  • Latch-up performance exceeds 250mA per JESD 78, Class II
  • ESD protection exceeds JESD 22, ensuring robustness for handling and assembly

Overall, the 74LVC16244ADGGRG4 from Texas Instruments is a reliable and versatile solution for applications that require high-speed data transmission with minimal power consumption and the flexibility to interface with various logic levels.

You May Also Be Interested in

NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7742 $50.3230
160+ $0.6353 $101.6480
245+ $0.6154 $150.7730
340+ $0.5956 $202.5040
435+ $0.5757 $250.4295
585+ $0.5162 $301.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess