EN
  • EN
  • DE

74LVC08APWR

Part No 74LVC08APWR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815942-74LVC08APWR
Ultra Librarian 3D Model Ultra Librarian 74LVC08APWR CAD Model

Description

Product Overview: Texas Instruments 74LVC08APWR

The 74LVC08APWR is a high-performance, low-voltage CMOS device from Texas Instruments, renowned for its reliability and flexibility in a wide range of electronic applications. This particular integrated circuit is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL levels.

At the heart of the 74LVC08APWR are four independent 2-input AND gates. These gates are designed to perform the logical AND function, which is a fundamental component in digital circuitry. The device operates at a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems, and providing design flexibility for mixed-voltage environments.

One of the key features of the 74LVC08APWR is its ability to support high-speed performance while maintaining low power consumption. This balance is essential for modern electronic devices where efficiency is as crucial as speed. The IC also boasts a significant drive capability, with the ability to source or sink up to 24mA of output current, ensuring strong signal driving for connected components.

The 74LVC08APWR comes in a TSSOP-14 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The compact package also aids in improved thermal performance and reduced inductance, enhancing the overall performance of the device. Additionally, the IC is specified for operation over a broad temperature range, from -40°C to +125°C, making it suitable for industrial applications that may be subjected to harsh environmental conditions.

For ease of implementation, the 74LVC08APWR is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the output, preventing damaging current backflow through the device when it is powered down. This feature is particularly useful in mobile and battery-powered applications where power conservation is a priority.

In summary, the Texas Instruments 74LVC08APWR is a versatile, high-performance AND gate IC that offers designers a reliable solution for a wide range of digital logic applications. Its low-voltage operation, compatibility with TTL levels, and power-saving features make it an excellent choice for both modern and traditional digital circuit designs.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2123 $50.9520
505+ $0.1989 $100.4445
785+ $0.1921 $150.7985
1,120+ $0.1787 $200.1440
1,455+ $0.1720 $250.2600
1,815+ $0.1653 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,040 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess