EN
  • EN
  • DE

74LV595A

Part No 74LV595A
Manufacturer Texas Instruments
Catalog Hard To Find
Description 8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132633-74LV595A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV595A CAD Model

Description

Introducing the 74LV595A from Texas Instruments

The 74LV595A is a cutting-edge, 8-bit shift register with a storage register and 3-state outputs from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to cater to the needs of modern digital systems, where high-speed operation, low power consumption, and efficient data handling are of paramount importance.

Constructed with an advanced low-voltage CMOS technology, the 74LV595A operates at a voltage range of 2.7V to 5.5V, making it compatible with various logic levels and suitable for battery-operated applications. Its robust design ensures that the device can handle a significant amount of continuous current per output, which is typically 6 mA.

The device features an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. The stored data is available at the outputs in both standard and 3-state configurations, which is particularly useful for interfacing with bus-oriented systems. The 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the rest of the circuit, which is an essential feature for multiplexing and bidirectional bus systems.

One of the key functionalities of the 74LV595A is its ability to be cascaded with other shift registers. Data is shifted on the positive-going transitions of the shift register clock input (SHCP), while the storage register's state is updated on a positive-going transition of the storage register clock input (STCP). The output enable (OE) input can be used to disable the outputs, ensuring that data can be shifted smoothly without unwanted changes on the output side.

With its wide operating temperature range, the 74LV595A is suitable for use in various environments, ensuring reliable performance under different conditions. Whether used in industrial control systems, consumer electronics, or computer peripherals, the 74LV595A from Texas Instruments represents an excellent choice for designers looking to optimize their digital circuits with a high-performance, reliable shift register solution.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product datasheet for the 74LV595A.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6306 $53.0448
19+ $5.4405 $103.3695
29+ $5.2704 $152.8416
40+ $5.1004 $204.0160
51+ $4.9304 $251.4504
68+ $4.4204 $300.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess