EN
  • EN
  • DE

74LS390N

Part No 74LS390N
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case DIP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713198-74LS390N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS390N CAD Model

Description

The 74LS390N is a high-speed Dual Decade Ripple Counter integrated circuit, manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the 74LS series, which is known for its low-power Schottky technology, offering a balance between speed and power consumption.

Key Features

  • Dual 4-Bit Counters: The 74LS390N comprises two individual 4-bit counters which can be used independently or connected in various ways to create larger counters such as an 8-bit counter.
  • Expandable: Its design allows for easy expansion to create counters of various sizes, including decade, bi-quinary, and up/down counting configurations, by connecting multiple chips in series.
  • High-Speed Performance: The device operates at a typical clock frequency of 35MHz, providing the speed necessary for high-performance applications.
  • Low Power Consumption: Utilizing low-power Schottky technology, the 74LS390N maintains efficient operation, which is crucial for battery-powered and energy-sensitive designs.
  • Wide Operating Voltage: It has an operating voltage range of 4.75V to 5.25V, making it compatible with standard TTL power levels.
  • Direct Clear Function: Each counter has a direct clear input which, when activated, resets the counter to its zero state.

Applications

The versatility of the 74LS390N allows it to be used in a wide array of applications. It is commonly employed in digital counters, frequency dividers, time-delay circuits, and as part of more complex digital systems where counting functionality is required.

Package and Quality

Encased in a standard 14-pin DIP (Dual In-line Package), the 74LS390N is designed for easy integration into a variety of circuit boards. Texas Instruments assures quality and reliability, making this counter a trusted choice for both hobbyists and professional engineers alike.

Conclusion

The 74LS390N from Texas Instruments is a reliable and efficient solution for designers looking to implement counting functions in their digital systems. Its fast operation, low power, and expandability make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess