Product Overview: Texas Instruments 74LS08DBR
The Texas Instruments 74LS08DBR is a high-quality integrated circuit from the 74LS logic family. This device is a Quad 2-Input Positive AND Gate, designed to perform the logical AND function in digital circuits. The 74LS08DBR is a crucial component for any digital system where logic operations are necessary, providing reliable and fast performance.
Key Features:
- Logic Type: Quad 2-Input Positive AND Gate
- Package Type: SSOP (Shrink Small Outline Package)
- Operating Voltage Range: 4.75V to 5.25V
- High-Level Output Current: -0.4 mA
- Low-Level Output Current: 8 mA
- Propagation Delay Time: 15ns at 5V
- Operating Temperature Range: 0°C to 70°C
- RoHS Compliant: Yes
The 74LS08DBR comes in a compact SSOP package, which makes it suitable for use in space-constrained applications. Its operating voltage range ensures compatibility with standard 5V digital systems, and its low power consumption makes it ideal for use in energy-efficient designs.
Applications:
The Texas Instruments 74LS08DBR is versatile and can be used in a wide array of applications such as:
- Computers and Computer Peripherals
- Control Systems
- Data Processing
- Instrumentation
- Consumer Electronics
- Logic Interfaces
This AND gate IC is a fundamental building block in digital electronics and can be found in both simple and complex circuits. Its fast propagation delay ensures that it can be used in high-speed systems without significant signal lag, maintaining the integrity and timing of digital signals throughout the circuit.
In conclusion, the Texas Instruments 74LS08DBR is a reliable and functional component that meets the stringent requirements of modern digital electronics. Its adherence to industry standards and RoHS compliance also makes it a responsible choice for environmentally conscious design.