EN
  • EN
  • DE

74LS00SJ

Part No 74LS00SJ
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Quad 2-Input NAND Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer Texas Instruments
Win Source Part Number 165284-74LS00SJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS00SJ CAD Model

Description

The 74LS00SJ is a quad two-input NAND gate integrated circuit (IC) from Texas Instruments. It is a member of the 74LS series of TTL ICs, which are characterized by their low power consumption and high speed. The 74LS00SJ is a versatile IC that can be used for a variety of applications, such as logic circuits, arithmetic circuits, and memory circuits.

Features

  • Quad two-input NAND gate
  • Low power consumption
  • High speed
  • Wide operating voltage range (4.75 V to 5.25 V)
  • Output source/sink capability: 20 mA

Applications

  • Logic circuits
  • Arithmetic circuits
  • Memory circuits
  • Data processing circuits
  • Industrial control systems
  • Consumer electronics
  • Communication systems

Description

The 74LS00SJ contains four NAND gates, each of which has two inputs and one output. The NAND gate is a basic logic gate that performs the logical negation of the conjunction of its inputs. In other words, the output of a NAND gate is high only when both of its inputs are low.

The 74LS00SJ is a very versatile IC that can be used to implement a wide variety of logic functions. For example, it can be used to create AND gates, OR gates, NOT gates, XOR gates, and flip-flops. It can also be used to implement more complex logic functions, such as adders, subtractors, and multipliers.

The 74LS00SJ is a very popular IC because of its low power consumption and high speed. It is also very reliable and easy to use. It is available in a variety of package types, including DIP, SOIC, and TSSOP.

Example Applications

Here are a few examples of how the 74LS00SJ can be used:

  • To create a simple AND gate: Connect the two inputs of one of the NAND gates together. The output of the NAND gate will be high only when both of its inputs are high.
  • To create a simple OR gate: Connect the two inputs of one of the NAND gates to inverters. The output of the NAND gate will be high when either of its inputs is high.
  • To create a simple NOT gate: Connect the two inputs of one of the NAND gates together. The output of the NAND gate will be low when its input is high and high when its input is low.
  • To create a simple XOR gate: Connect the two inputs of one of the NAND gates to inverters. Connect the outputs of the two NAND gates together. The output of the circuit will be high when only one of the inputs is high and low when both of the inputs are high or both of the inputs are low.
  • To create a simple flip-flop: Connect the output of one of the NAND gates to one of its inputs. The output of the circuit will be high when it is set and low when it is reset.

Conclusion

The 74LS00SJ is a versatile and popular IC that can be used for a variety of applications. It is characterized by its low power consumption, high speed, and wide operating voltage range. It is available in a variety of package types, making it easy to use in a wide range of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess