The 74LS00DBR is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular model is part of the 74LS logic family, which is well-known for its low-power Schottky technology. The 74LS00DBR features four independent 2-input NAND gates, making it a versatile component for a wide range of digital applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Package: SSOP (Shrink Small Outline Package)
- Operating Voltage: 4.75V to 5.25V
- Switching Characteristics: Fast propagation delay time
- Temperature Range: 0°C to 70°C
The 74LS00DBR is designed for use in systems that require high-speed, low-power consumption, and reliable logic operations. Its SSOP package makes it suitable for space-constrained applications, and its standard operating voltage aligns with typical 5V digital systems.
Applications
Due to its flexibility and performance, the 74LS00DBR is ideal for a multitude of electronic applications, including:
- Computing systems
- Logic circuit design
- Signal processing
- Control systems
- Communication equipment
Engineers and designers can rely on the 74LS00DBR for creating efficient and compact logic circuits. Whether it's used in educational settings for teaching digital logic or in professional environments for product development, this NAND gate IC delivers consistent performance and quality that Texas Instruments is known for.
Ordering Information
The 74LS00DBR is available for order under the Texas Instruments part number 74LS00DBR. When ordering, ensure to specify the correct packaging and quantity to meet your project requirements.
For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their support team for technical assistance.